Alliance Memory, Inc. Memory AS6C1008-55TINLTR

Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS6C1008-55TINLTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C1008-55TINLTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C1008-55TINLTR
Integrated Circuits (ICs) - Memory - Memory AS6C1008-55TINLTR
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Memory - AS6C1008-55TINLTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM - AS6C1008-55TINLTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM
AS6C1008-55TINLTR
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM AS6C1008-55TINLTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS6C1008-55TINLTR-ND AS6C1008-55TINLTR AS6C1008-55TINLTR AS6C1008-55TINLTR AS6C1008-55TINLTR
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width) SOP32
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75802S200BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers