SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-TSOP I
IC SRAM 1MBIT PARALLEL 32TSOP I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC SRAM 1MBIT PARALLEL 32TSOP I
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-TSOP I
| DigiKey | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1168-5-ND | AS6C1008-55TINL | AS6C1008-55TINL | AS6C1008-55TINL | AS6C1008-55TINL |
| Product Name | Memory | Memory | SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | SOP32 | 32-TFSOP (0.724\", 18.40mm Width) |