SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Nova Technology(HK) Co.,Ltd | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS4C16M16S-6TINTR-ND | AS4C16M16S-6TINTR | AS4C16M16S-6TINTR | AS4C16M16S-6TINTR | AS4C16M16S-6TINTR |
Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | SDRAM,256M,3.3V,166Mhz,16M x 16,54pin TSOP II |
Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM Chip |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Density | 256000 kbits | 256000 kbits | 256000 kbits | ||
Package Type | TSOP; 54-TSOP (0.400", 10.16mm Width) | 54-TSOP (0.400\", 10.16mm Width) | 54-TSOP (0.400", 10.16mm Width) | TSOP; 54pin TSOP II |