Allen-Bradley / Rockwell Automation Kinetix VP Continuous Duty Servo Motor VPC-B3003A-SK72FS

Description
VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, A Winding, 1500 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyless Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, No Holding Brake, Forced ventilation, Shaft Seal Standard (IP65)
Request a Quote
Description
VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, A Winding, 1500 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyless Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, No Holding Brake, Forced ventilation, Shaft Seal Standard (IP65)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Milwaukee, WI, United States
Kinetix VP Continuous Duty Servo Motor
VPC-B3003A-SK72FS
Kinetix VP Continuous Duty Servo Motor VPC-B3003A-SK72FS
VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, A Winding, 1500 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyless Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, No Holding Brake, Forced ventilation, Shaft Seal Standard (IP65)

VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, A Winding, 1500 RPM Rated Speed, 21 bit Single-turn, 1024 sin/cos, absolute encoder (Hiperface), Keyless Shaft, Dual SpeedTec Right Angle DIN Connector, 180° rotatable, No Holding Brake, Forced ventilation, Shaft Seal Standard (IP65)

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category AC Servomotors
Product Number VPC-B3003A-SK72FS
Product Name Kinetix VP Continuous Duty Servo Motor
Shaft Speed 1500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-SJ72AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 5000 rpm
View Details
HPK-Series 400V AC Rotary Servo Motor - HPK-E1308E-MB44AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3000 rpm
View Details
MP-Series MPF 480V AC Rotary Servo Motor - MPF-B430P-MJ72BA - Allen-Bradley / Rockwell Automation
Specs
AC Voltage & Frequency 460/480V/60Hz
Continuous Torque 58.0 In-lbs (66.84 kg-cm)
Shaft Speed 5000 rpm
View Details
2 suppliers
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
AC Voltage & Frequency 208-230/240V 60Hz
Shaft Speed 3500 rpm
View Details