PowerFlex70 AC Drive, 480 VAC, 3 PH, 11 Amps, 7.5 HP Normal Duty, 5 HP Heavy Duty,Flanged Mount - Front IP20, NEMA Type 1; Rear = NEMA Type 4X/12 (Indoor / Outdoor), with conformal coating, LCD Display, Full Numeric Keypad, Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No Communication Module, Enhanced Control, No Feedback
Allen-Bradley / Rockwell Automation | |
---|---|
Product Category | AC Motor Drives |
Product Number | 20AD011F3AYNANC0 |
Product Name | AC Drive |
AC Input | 480 volts |