ALLDOS Inc. Conex® DIS-D/PR

Description
Conex® DIS – the compact but powerful unit from ALLDOS Following the worldwide success of the Conex® DIA-1 universal amplifier and controller, ALLDOS is now launching its smaller brother onto the market. Conex® DIS is an inexpensive, user-friendly model developed specifically for users who are familiar with measuring and control technology, but who want to make the process as simple and fast as possible through numerical programming. Two Conex® DIS models have been developed for two specific areas of application: Conex® DIS-D controls disinfection processes with chlorine, chlorine dioxide or ozone Conex® DIS-PR intended specifically for pH and redox The Conex® DIS-D model can be provided with a separate input with a sample water sensor for immediately registering and signalling any shortage of sample water. Conex® DIS-PR is equipped with an integrated temperature sensor for compensating the effect of temperature fluctuations in the sample water. In this way both units ensure high water quality and achieve reductions in the consumption of chemicals through precise, high-quality measuring technology. This small yet powerful unit from ALLDOS is therefore not only very inexpensive to buy, it also reduces running costs considerably. The highlights of both units at a glance: Inexpensive to buy and operate Robust design coupled with high availability Easy handling and operation Powerful 16-bit microprocessor system Can be set to limit monitor, pulse-frequency controller, pulse-pause controller or continuous controller PI control Current output for measured value or continuous controller Protection IP 65 Mains voltages supported: 230 V
Description
Conex® DIS – the compact but powerful unit from ALLDOS Following the worldwide success of the Conex® DIA-1 universal amplifier and controller, ALLDOS is now launching its smaller brother onto the market. Conex® DIS is an inexpensive, user-friendly model developed specifically for users who are familiar with measuring and control technology, but who want to make the process as simple and fast as possible through numerical programming. Two Conex® DIS models have been developed for two specific areas of application: Conex® DIS-D controls disinfection processes with chlorine, chlorine dioxide or ozone Conex® DIS-PR intended specifically for pH and redox The Conex® DIS-D model can be provided with a separate input with a sample water sensor for immediately registering and signalling any shortage of sample water. Conex® DIS-PR is equipped with an integrated temperature sensor for compensating the effect of temperature fluctuations in the sample water. In this way both units ensure high water quality and achieve reductions in the consumption of chemicals through precise, high-quality measuring technology. This small yet powerful unit from ALLDOS is therefore not only very inexpensive to buy, it also reduces running costs considerably. The highlights of both units at a glance: Inexpensive to buy and operate Robust design coupled with high availability Easy handling and operation Powerful 16-bit microprocessor system Can be set to limit monitor, pulse-frequency controller, pulse-pause controller or continuous controller PI control Current output for measured value or continuous controller Protection IP 65 Mains voltages supported: 230 V

Suppliers

Company
Product
Description
Supplier Links
Conex® DIS – the compact but powerful unit from ALLDOS Following the worldwide success of the Conex® DIA-1 universal amplifier and controller, ALLDOS is now launching its smaller brother onto the market. Conex® DIS is an inexpensive, user-friendly model developed specifically for users who are familiar with measuring and control technology, but who want to make the process as simple and fast as possible through numerical programming. Two Conex® DIS models have been developed for two specific areas of application: Conex® DIS-D controls disinfection processes with chlorine, chlorine dioxide or ozone Conex® DIS-PR intended specifically for pH and redox The Conex® DIS-D model can be provided with a separate input with a sample water sensor for immediately registering and signalling any shortage of sample water. Conex® DIS-PR is equipped with an integrated temperature sensor for compensating the effect of temperature fluctuations in the sample water. In this way both units ensure high water quality and achieve reductions in the consumption of chemicals through precise, high-quality measuring technology. This small yet powerful unit from ALLDOS is therefore not only very inexpensive to buy, it also reduces running costs considerably. The highlights of both units at a glance: Inexpensive to buy and operate Robust design coupled with high availability Easy handling and operation Powerful 16-bit microprocessor system Can be set to limit monitor, pulse-frequency controller, pulse-pause controller or continuous controller PI control Current output for measured value or continuous controller Protection IP 65 Mains voltages supported: 230 V

Conex® DIS – the compact but powerful unit from ALLDOS
Following the worldwide success of the Conex® DIA-1 universal amplifier and controller, ALLDOS is now launching its smaller brother onto the market.
Conex® DIS is an inexpensive, user-friendly model developed specifically for users who are familiar with measuring and control technology, but who want to make the process as simple and fast as possible through numerical programming.
Two Conex® DIS models have been developed for two specific areas of application:

Conex® DIS-D controls disinfection processes with chlorine, chlorine dioxide or ozone
Conex® DIS-PR intended specifically for pH and redox

The Conex® DIS-D model can be provided with a separate input with a sample water sensor for immediately registering and signalling any shortage of sample water. Conex® DIS-PR is equipped with an integrated temperature sensor for compensating the effect of temperature fluctuations in the sample water. In this way both units ensure high water quality and achieve reductions in the consumption of chemicals through precise, high-quality measuring technology.
This small yet powerful unit from ALLDOS is therefore not only very inexpensive to buy, it also reduces running costs considerably.
The highlights of both units at a glance:

Inexpensive to buy and operate
Robust design coupled with high availability
Easy handling and operation
Powerful 16-bit microprocessor system
Can be set to limit monitor, pulse-frequency controller, pulse-pause controller or continuous controller
PI control
Current output for measured value or continuous controller
Protection IP 65
Mains voltages supported: 230 V
Supplier's Site

Technical Specifications

  ALLDOS Inc.
Product Category Gas Instruments
Product Number Conex® DIS-D/PR
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Scalable Gas Detection Control System - Model SCX-2400MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details
Air Quality Monitors - 1558903 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
Operating Temperature 122 F (50 C)
View Details
Infrared CO2 Controller - ZFP9 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Application Ambient Air Monitoring
Gas Types CO2; (0 to 20%)
Electrical Outputs Current
View Details