FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
0.75 INCH
.75 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC.75 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
0.75 INCH
.75 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC.75 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
0.75 INCH
.75 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON
6.5 LENGTH IN FT
UL, CSA APPROVAL
ALL-STATES. BRAND
APPLICABLE STANDARD DIN 43659
LENGTH IN FT - UOM FT
LENGTH IN INCH - UOM IN
WIDTH IN INCH - UOM IN
WDC.75 MODEL
FLUSH TYPE
HIGH IMPACT RIGID PVC MATERIAL
WHITE FINISH
6.5 FT
78 LENGTH IN INCH
0.75 INCH
.75 WIDTH IN INCH
NARROW SLOTTED WALL, SLOTTED WALL, SOLID WALL USED ON