VTS-612-BLK -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
VTS-612-BLK
Description
VELCRO STRIP TYPE
BLACK COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Description
VELCRO STRIP TYPE
BLACK COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
Datasheet
Suppliers
VELCRO STRIP TYPE
BLACK COLOR
12 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
3 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-612 MODEL
- VELCRO STRIP TYPE
- BLACK COLOR
- 12 INCH
- 0.75 INCH
- 10 PER ROLL STANDARD PACKAGE
- 50 LB TENSILE STRENGTH
- 3 INCH BUNDLE DIAMETER
- VELCRO. BRAND
- VTS-612 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
VTS-612-BLK |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
8 to 20 inch (203 to 508 mm)
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details