VTS-606-ORG -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
VTS-606-ORG
Description
VELCRO STRIP TYPE
ORANGE COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
Description
VELCRO STRIP TYPE
ORANGE COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
Datasheet
Suppliers
VELCRO STRIP TYPE
ORANGE COLOR
6 INCH
0.75 INCH
10 PER ROLL STANDARD PACKAGE
50 LB TENSILE STRENGTH
1 INCH BUNDLE DIAMETER
VELCRO. BRAND
VTS-606 MODEL
- VELCRO STRIP TYPE
- ORANGE COLOR
- 6 INCH
- 0.75 INCH
- 10 PER ROLL STANDARD PACKAGE
- 50 LB TENSILE STRENGTH
- 1 INCH BUNDLE DIAMETER
- VELCRO. BRAND
- VTS-606 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
VTS-606-ORG |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
ORANGE
|
Unlock Full Specs
to access all available technical data
Similar Products
Color
Natural and Black
Length
3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details