ALL-STATES, Inc. Velcro Cable Tie VTL-512-YEL

Description
VELCRO TIE WITH SLOTTED HEAD TYPE YELLOW COLOR 12 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-512 MODEL
Datasheet
Description
VELCRO TIE WITH SLOTTED HEAD TYPE YELLOW COLOR 12 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-512 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - VTL-512-YEL - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
VTL-512-YEL
Velcro Cable Tie VTL-512-YEL
VELCRO TIE WITH SLOTTED HEAD TYPE YELLOW COLOR 12 INCH 0.5 INCH #10 SCREW MOUNTING 10 PER ROLL STANDARD PACKAGE 40 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER VELCRO. BRAND LOOP SECTION WIDTH 1 INCH VTL-512 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • YELLOW COLOR
  • 12 INCH
  • 0.5 INCH
  • #10 SCREW MOUNTING
  • 10 PER ROLL STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • VELCRO. BRAND
  • LOOP SECTION WIDTH 1 INCH
  • VTL-512 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number VTL-512-YEL
Product Name Velcro Cable Tie
Color YELLOW
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details