ALL-STATES, Inc. Velcro Cable Tie VTC-618-BLK

Description
VELCRO TIE WITH CINCH RING TYPE BLACK COLOR 18 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ALL-STATES. BRAND VTC MODEL
Datasheet
Description
VELCRO TIE WITH CINCH RING TYPE BLACK COLOR 18 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ALL-STATES. BRAND VTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - VTC-618-BLK - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
VTC-618-BLK
Velcro Cable Tie VTC-618-BLK
VELCRO TIE WITH CINCH RING TYPE BLACK COLOR 18 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ALL-STATES. BRAND VTC MODEL
  • VELCRO TIE WITH CINCH RING TYPE
  • BLACK COLOR
  • 18 INCH
  • 0.75 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • ALL-STATES. BRAND
  • VTC MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number VTC-618-BLK
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details