ALL-STATES, Inc. Standard Tie STE-4004

Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 40 INCH 40 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 40 INCH 40 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - STE-4004 - ALL-STATES, Inc.
St. Charles, IL, USA
Standard Tie
STE-4004
Standard Tie STE-4004
ONE PIECE, SELF LOCKING TYPE 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL 40 INCH 40 LENGTH IN INCH 0.31 INCH 50 STANDARD PACKAGE 250 LB TENSILE STRENGTH 12 INCH BUNDLE DIAMETER 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL ALL-STATES. BRAND OPERATING TEMPERATURE -112 TO 1000 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, SELF LOCKING TYPE
  • 0.01 INCH AISI 304 STAINLESS STEEL MATERIAL
  • 40 INCH
  • 40 LENGTH IN INCH
  • 0.31 INCH
  • 50 STANDARD PACKAGE
  • 250 LB TENSILE STRENGTH
  • 12 INCH BUNDLE DIAMETER
  • 0.01 INCH AISI 304 STAINLESS STEEL CLIP MATERIAL
  • ALL-STATES. BRAND
  • OPERATING TEMPERATURE -112 TO 1000 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number STE-4004
Product Name Standard Tie
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details