ALL-STATES, Inc. Cable Loom Tubing 54230

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 800 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COTS-625 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 800 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COTS-625 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54230 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54230
Cable Loom Tubing 54230
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 800 FT 0.598 INCH INNER DIAMETER 0.827 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.625 INCH PACKAGING TYPE BULK REEL COTS-625 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 800 FT
  • 0.598 INCH INNER DIAMETER
  • 0.827 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.625 INCH
  • PACKAGING TYPE BULK REEL
  • COTS-625 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54230
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details