ALL-STATES, Inc. Cable Loom Tubing 54211

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COTS-250 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COTS-250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54211 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54211
Cable Loom Tubing 54211
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COTS-250 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 100 FT
  • 0.242 INCH INNER DIAMETER
  • 0.397 INCH OUTER DIAMETER
  • SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.25 INCH
  • PACKAGING TYPE REEL
  • COTS-250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54211
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 013996-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details