ALL-STATES, Inc. Cable Loom Tubing 54105

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 250 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE BULK REEL COT-1000 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 250 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE BULK REEL COT-1000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54105 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54105
Cable Loom Tubing 54105
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 250 FT 0.976 INCH INNER DIAMETER 1.284 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 1 INCH PACKAGING TYPE BULK REEL COT-1000 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 250 FT
  • 0.976 INCH INNER DIAMETER
  • 1.284 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 1 INCH
  • PACKAGING TYPE BULK REEL
  • COT-1000 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54105
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details
Cable Sleeves - 1789507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material PTFE - Teflon®
Diameter 0.0280 to 0.1201 inch (0.7100 to 3.05 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details