ALL-STATES, Inc. Cable Loom Tubing 54080

Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.403 INCH INNER DIAMETER 0.59 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.438 INCH PACKAGING TYPE BULK REEL COT-438 MODEL
Datasheet
Description
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.403 INCH INNER DIAMETER 0.59 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.438 INCH PACKAGING TYPE BULK REEL COT-438 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54080 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54080
Cable Loom Tubing 54080
NYLON MATERIAL BLACK WITH GRAY LINE COLOR 1500 FT 0.403 INCH INNER DIAMETER 0.59 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.438 INCH PACKAGING TYPE BULK REEL COT-438 MODEL
  • NYLON MATERIAL
  • BLACK WITH GRAY LINE COLOR
  • 1500 FT
  • 0.403 INCH INNER DIAMETER
  • 0.59 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.438 INCH
  • PACKAGING TYPE BULK REEL
  • COT-438 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54080
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Bushings & Bobbins - 033068-000 - TE Connectivity
Specs
Material Modified Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details