ALL-STATES, Inc. Cable Loom Tubing 54025

Description
POLYETHYLENE MATERIAL BLACK COLOR 450 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COT-750 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 450 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COT-750 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54025 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54025
Cable Loom Tubing 54025
POLYETHYLENE MATERIAL BLACK COLOR 450 FT 0.724 INCH INNER DIAMETER 0.976 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.75 INCH PACKAGING TYPE BULK REEL COT-750 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 450 FT
  • 0.724 INCH INNER DIAMETER
  • 0.976 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.75 INCH
  • PACKAGING TYPE BULK REEL
  • COT-750 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54025
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Sleeve - NPFC-S-2M5-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details