ALL-STATES, Inc. Cable Loom Tubing 54001

Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Loom Tubing - 54001 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Loom Tubing
54001
Cable Loom Tubing 54001
POLYETHYLENE MATERIAL BLACK COLOR 100 FT 0.242 INCH INNER DIAMETER 0.397 INCH OUTER DIAMETER NON SLIT CORRUGATED WALL TYPE RAP-TIGHT. BRAND NOMINAL SIZE 0.25 INCH PACKAGING TYPE REEL COT-250 MODEL
  • POLYETHYLENE MATERIAL
  • BLACK COLOR
  • 100 FT
  • 0.242 INCH INNER DIAMETER
  • 0.397 INCH OUTER DIAMETER
  • NON SLIT CORRUGATED WALL TYPE
  • RAP-TIGHT. BRAND
  • NOMINAL SIZE 0.25 INCH
  • PACKAGING TYPE REEL
  • COT-250 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 54001
Product Name Cable Loom Tubing
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details