POLYETHYLENE MATERIAL
ULTRAVIOLET BLACK COLOR
500 FT
500 LENGTH IN FT
0.375 INCH MIN. BUNDLE OUTER DIAMETER
4 INCH MAX. BUNDLE OUTER DIAMETER
.375 MIN. BUNDLE OUTER DIAMETER IN INCH
4 MAX. BUNDLE OUTER DIAMETER IN INCH
0.5 INCH OUTER DIAMETER
.5 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.062 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-500 MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
POLYETHYLENE MATERIAL
ULTRAVIOLET BLACK COLOR
500 FT
500 LENGTH IN FT
0.375 INCH MIN. BUNDLE OUTER DIAMETER
4 INCH MAX. BUNDLE OUTER DIAMETER
.375 MIN. BUNDLE OUTER DIAMETER IN INCH
4 MAX. BUNDLE OUTER DIAMETER IN INCH
0.5 INCH OUTER DIAMETER
.5 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.062 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-500 MODEL
POLYETHYLENE MATERIAL
ULTRAVIOLET BLACK COLOR
500 FT
500 LENGTH IN FT
0.375 INCH MIN. BUNDLE OUTER DIAMETER
4 INCH MAX. BUNDLE OUTER DIAMETER
.375 MIN. BUNDLE OUTER DIAMETER IN INCH
4 MAX. BUNDLE OUTER DIAMETER IN INCH
0.5 INCH OUTER DIAMETER
.5 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.062 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-500 MODEL