ALL-STATES, Inc. Spiral Wrap 53051

Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.052 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
Datasheet
Description
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.052 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - 53051 - ALL-STATES, Inc.
St. Charles, IL, USA
Spiral Wrap
53051
Spiral Wrap 53051
POLYETHYLENE MATERIAL ULTRAVIOLET BLACK COLOR 500 FT 500 LENGTH IN FT 0.313 INCH MIN. BUNDLE OUTER DIAMETER 3 INCH MAX. BUNDLE OUTER DIAMETER .313 MIN. BUNDLE OUTER DIAMETER IN INCH 3 MAX. BUNDLE OUTER DIAMETER IN INCH 0.375 INCH OUTER DIAMETER .375 OUTER DIAMETER IN INCH 1 REEL STANDARD PACKAGE 0.052 INCH WALL THICKNESS ALL-STATES. BRAND LENGTH IN FT - UOM FT MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN OUTER DIAMETER IN INCH - UOM IN SW-375 MODEL
  • POLYETHYLENE MATERIAL
  • ULTRAVIOLET BLACK COLOR
  • 500 FT
  • 500 LENGTH IN FT
  • 0.313 INCH MIN. BUNDLE OUTER DIAMETER
  • 3 INCH MAX. BUNDLE OUTER DIAMETER
  • .313 MIN. BUNDLE OUTER DIAMETER IN INCH
  • 3 MAX. BUNDLE OUTER DIAMETER IN INCH
  • 0.375 INCH OUTER DIAMETER
  • .375 OUTER DIAMETER IN INCH
  • 1 REEL STANDARD PACKAGE
  • 0.052 INCH WALL THICKNESS
  • ALL-STATES. BRAND
  • LENGTH IN FT - UOM FT
  • MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
  • OUTER DIAMETER IN INCH - UOM IN
  • SW-375 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 53051
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1642-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details