NON-ST. MATERIAL
NATURAL COLOR
100 FT
100 LENGTH IN FT
0.063 INCH MIN. BUNDLE OUTER DIAMETER
0.5 INCH MAX. BUNDLE OUTER DIAMETER
.063 MIN. BUNDLE OUTER DIAMETER IN INCH
.5 MAX. BUNDLE OUTER DIAMETER IN INCH
0.125 INCH OUTER DIAMETER
.125 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.03 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-125H MODEL
ALL-STATES, Inc.
Done
Datasheet
Description
NON-ST. MATERIAL
NATURAL COLOR
100 FT
100 LENGTH IN FT
0.063 INCH MIN. BUNDLE OUTER DIAMETER
0.5 INCH MAX. BUNDLE OUTER DIAMETER
.063 MIN. BUNDLE OUTER DIAMETER IN INCH
.5 MAX. BUNDLE OUTER DIAMETER IN INCH
0.125 INCH OUTER DIAMETER
.125 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.03 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-125H MODEL
NON-ST. MATERIAL
NATURAL COLOR
100 FT
100 LENGTH IN FT
0.063 INCH MIN. BUNDLE OUTER DIAMETER
0.5 INCH MAX. BUNDLE OUTER DIAMETER
.063 MIN. BUNDLE OUTER DIAMETER IN INCH
.5 MAX. BUNDLE OUTER DIAMETER IN INCH
0.125 INCH OUTER DIAMETER
.125 OUTER DIAMETER IN INCH
1 REEL STANDARD PACKAGE
0.03 INCH WALL THICKNESS
ALL-STATES. BRAND
LENGTH IN FT - UOM FT
MAXIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
MINIMUM BUNDLE OUTER DIAMETER IN INCH - UOM IN
OUTER DIAMETER IN INCH - UOM IN
SW-125H MODEL