ALL-STATES, Inc. Braided Sleeve 51001

Description
POLYESTER MATERIAL WHITE COLOR 0.125 INCH NOMINAL DIAMETER 1000 FT REEL STANDARD PACKAGE RAP-TIGHT. BRAND PACKAGING TYPE BULK BES-125 MODEL
Description
POLYESTER MATERIAL WHITE COLOR 0.125 INCH NOMINAL DIAMETER 1000 FT REEL STANDARD PACKAGE RAP-TIGHT. BRAND PACKAGING TYPE BULK BES-125 MODEL

Suppliers

Company
Product
Description
Supplier Links
Braided Sleeve - 51001 - ALL-STATES, Inc.
St. Charles, IL, USA
Braided Sleeve
51001
Braided Sleeve 51001
POLYESTER MATERIAL WHITE COLOR 0.125 INCH NOMINAL DIAMETER 1000 FT REEL STANDARD PACKAGE RAP-TIGHT. BRAND PACKAGING TYPE BULK BES-125 MODEL
  • POLYESTER MATERIAL
  • WHITE COLOR
  • 0.125 INCH NOMINAL DIAMETER
  • 1000 FT REEL STANDARD PACKAGE
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE BULK
  • BES-125 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 51001
Product Name Braided Sleeve
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-8.500 - Caplugs
Specs
Material Rubber - Synthetic
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-02-QB6IN-32 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details