ALL-STATES, Inc. Individual Cable Tubing 50482

Description
HEAT TYPE RED COLOR 4 FT 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 0.017 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-062 MODEL
Datasheet
Description
HEAT TYPE RED COLOR 4 FT 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 0.017 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-062 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Individual Cable Tubing - 50482 - ALL-STATES, Inc.
St. Charles, IL, USA
Individual Cable Tubing
50482
Individual Cable Tubing 50482
HEAT TYPE RED COLOR 4 FT 0.062 INCH MIN. EXPANDED DIAMETER 0.031 INCH MAX. RECOVERED DIAMETER 0.017 INCH THICKNESS RAP-TIGHT. BRAND PACKAGING TYPE DISK HSTDP-062 MODEL
  • HEAT TYPE
  • RED COLOR
  • 4 FT
  • 0.062 INCH MIN. EXPANDED DIAMETER
  • 0.031 INCH MAX. RECOVERED DIAMETER
  • 0.017 INCH THICKNESS
  • RAP-TIGHT. BRAND
  • PACKAGING TYPE DISK
  • HSTDP-062 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Protective Sleeving
Product Number 50482
Product Name Individual Cable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-1000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details