ALL-STATES, Inc. Velcro Cable Tie 45890

Description
VELCRO STRIP TYPE BLACK COLOR 12 INCH 1 INCH 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-812-25 MODEL
Description
VELCRO STRIP TYPE BLACK COLOR 12 INCH 1 INCH 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-812-25 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45890 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45890
Velcro Cable Tie 45890
VELCRO STRIP TYPE BLACK COLOR 12 INCH 1 INCH 25 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-812-25 MODEL
  • VELCRO STRIP TYPE
  • BLACK COLOR
  • 12 INCH
  • 1 INCH
  • 25 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTS-812-25 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45890
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details