ALL-STATES, Inc. Velcro Cable Tie 45850

Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45850 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45850
Velcro Cable Tie 45850
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-812 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • BLACK COLOR
  • 12 INCH
  • 1 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-812 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45850
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details