ALL-STATES, Inc. Velcro Cable Tie 45836

Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLUE COLOR 8 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-808 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLUE COLOR 8 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-808 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45836 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45836
Velcro Cable Tie 45836
VELCRO TIE WITH SLOTTED HEAD TYPE BLUE COLOR 8 INCH 1 INCH 10 PER ROLL STANDARD PACKAGE 75 LB TENSILE STRENGTH 2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-808 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • BLUE COLOR
  • 8 INCH
  • 1 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 75 LB TENSILE STRENGTH
  • 2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-808 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45836
Product Name Velcro Cable Tie
Color BLUE
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details