ALL-STATES, Inc. Velcro Cable Tie 45818

Description
VELCRO TIE WITH SLOTTED HEAD TYPE GRAY COLOR 18 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-618 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE GRAY COLOR 18 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-618 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45818 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45818
Velcro Cable Tie 45818
VELCRO TIE WITH SLOTTED HEAD TYPE GRAY COLOR 18 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-618 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • GRAY COLOR
  • 18 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 5 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-618 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45818
Product Name Velcro Cable Tie
Color GRAY
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details