ALL-STATES, Inc. Velcro Cable Tie 45790

Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-612 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-612 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45790 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45790
Velcro Cable Tie 45790
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-612 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-612 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45790
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details