ALL-STATES, Inc. Velcro Cable Tie 45753

Description
VELCRO TIE WITH SLOTTED HEAD TYPE ORANGE COLOR 6 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-606 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE ORANGE COLOR 6 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-606 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45753 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45753
Velcro Cable Tie 45753
VELCRO TIE WITH SLOTTED HEAD TYPE ORANGE COLOR 6 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-606 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • ORANGE COLOR
  • 6 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-606 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45753
Product Name Velcro Cable Tie
Color ORANGE
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-032 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details