ALL-STATES, Inc. Velcro Cable Tie 45730

Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL
Description
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45730 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45730
Velcro Cable Tie 45730
VELCRO TIE WITH SLOTTED HEAD TYPE BLACK COLOR 5 INCH 0.75 INCH 10 PER ROLL STANDARD PACKAGE 50 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTL-605 MODEL
  • VELCRO TIE WITH SLOTTED HEAD TYPE
  • BLACK COLOR
  • 5 INCH
  • 0.75 INCH
  • 10 PER ROLL STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTL-605 MODEL
Supplier's Site

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45730
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 2-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - 102548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details