ALL-STATES, Inc. Velcro Cable Tie 45660

Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 6 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGE-606 MODEL
Datasheet
Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 6 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGE-606 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45660 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45660
Velcro Cable Tie 45660
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 6 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGE-606 MODEL
  • VELCRO TIE WITH GROMMET TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.75 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 7.3 LB TENSILE STRENGTH
  • 1.5 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRGE-606 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45660
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details