ALL-STATES, Inc. Velcro Cable Tie 45580

Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-612 MODEL
Datasheet
Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-612 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45580 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45580
Velcro Cable Tie 45580
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 12 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-612 MODEL
  • VELCRO TIE WITH GROMMET TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.75 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 7.3 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRGM-612 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45580
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Guns - 2409376 - RS Components, Ltd.
Specs
Material Steel
View Details