ALL-STATES, Inc. Velcro Cable Tie 45570

Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 9 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-609 MODEL
Datasheet
Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 9 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-609 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45570 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45570
Velcro Cable Tie 45570
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 9 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 2.5 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-609 MODEL
  • VELCRO TIE WITH GROMMET TYPE
  • BLACK COLOR
  • 9 INCH
  • 0.75 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 7.3 LB TENSILE STRENGTH
  • 2.5 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRGM-609 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45570
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details