ALL-STATES, Inc. Velcro Cable Tie 45550

Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 4 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-604 MODEL
Datasheet
Description
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 4 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-604 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45550 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45550
Velcro Cable Tie 45550
VELCRO TIE WITH GROMMET TYPE BLACK COLOR 4 INCH 0.75 INCH 10 PER BAG STANDARD PACKAGE 7.3 LB TENSILE STRENGTH 1 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRGM-604 MODEL
  • VELCRO TIE WITH GROMMET TYPE
  • BLACK COLOR
  • 4 INCH
  • 0.75 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 7.3 LB TENSILE STRENGTH
  • 1 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRGM-604 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45550
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details