ALL-STATES, Inc. Velcro Cable Tie 45540

Description
VELCRO TIE WITH RIVET TYPE BLACK COLOR 20 INCH 1.5 INCH 10 PER BAG STANDARD PACKAGE 14.6 LB TENSILE STRENGTH 7.75 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-920 MODEL
Datasheet
Description
VELCRO TIE WITH RIVET TYPE BLACK COLOR 20 INCH 1.5 INCH 10 PER BAG STANDARD PACKAGE 14.6 LB TENSILE STRENGTH 7.75 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-920 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45540 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45540
Velcro Cable Tie 45540
VELCRO TIE WITH RIVET TYPE BLACK COLOR 20 INCH 1.5 INCH 10 PER BAG STANDARD PACKAGE 14.6 LB TENSILE STRENGTH 7.75 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-920 MODEL
  • VELCRO TIE WITH RIVET TYPE
  • BLACK COLOR
  • 20 INCH
  • 1.5 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 14.6 LB TENSILE STRENGTH
  • 7.75 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRRC-920 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45540
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details