ALL-STATES, Inc. Velcro Cable Tie 45510

Description
VELCRO TIE WITH RIVET TYPE BLACK COLOR 9 INCH 1 INCH 10 PER BAG STANDARD PACKAGE 9.75 LB TENSILE STRENGTH 2.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-809 MODEL
Datasheet
Description
VELCRO TIE WITH RIVET TYPE BLACK COLOR 9 INCH 1 INCH 10 PER BAG STANDARD PACKAGE 9.75 LB TENSILE STRENGTH 2.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-809 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45510 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45510
Velcro Cable Tie 45510
VELCRO TIE WITH RIVET TYPE BLACK COLOR 9 INCH 1 INCH 10 PER BAG STANDARD PACKAGE 9.75 LB TENSILE STRENGTH 2.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VRRC-809 MODEL
  • VELCRO TIE WITH RIVET TYPE
  • BLACK COLOR
  • 9 INCH
  • 1 INCH
  • 10 PER BAG STANDARD PACKAGE
  • 9.75 LB TENSILE STRENGTH
  • 2.25 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VRRC-809 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45510
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details