ALL-STATES, Inc. Velcro Cable Tie 45182

Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-612 MODEL
Datasheet
Description
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-612 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45182 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45182
Velcro Cable Tie 45182
VELCRO PLENUM STRIP TYPE BLACK COLOR 12 INCH 0.75 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3.2 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTSAH-612 MODEL
  • VELCRO PLENUM STRIP TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.75 INCH
  • UL APPROVAL
  • 10 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 3.2 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTSAH-612 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45182
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Guns - 102566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details