ALL-STATES, Inc. Velcro Cable Tie 45150

Description
VELCRO STRIP TYPE BLACK COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
Datasheet
Description
VELCRO STRIP TYPE BLACK COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45150 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45150
Velcro Cable Tie 45150
VELCRO STRIP TYPE BLACK COLOR 6 INCH 0.75 INCH 180 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 1.25 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTS-606-75 MODEL
  • VELCRO STRIP TYPE
  • BLACK COLOR
  • 6 INCH
  • 0.75 INCH
  • 180 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 1.25 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTS-606-75 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45150
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details