ALL-STATES, Inc. Velcro Cable Tie 45102

Description
VELCRO TIE WITH PLENUM SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.5 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTLAH-512 MODEL
Datasheet
Description
VELCRO TIE WITH PLENUM SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.5 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTLAH-512 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Velcro Cable Tie - 45102 - ALL-STATES, Inc.
St. Charles, IL, USA
Velcro Cable Tie
45102
Velcro Cable Tie 45102
VELCRO TIE WITH PLENUM SLOTTED HEAD TYPE BLACK COLOR 12 INCH 0.5 INCH UL APPROVAL 10 PER ROLL STANDARD PACKAGE 45 LB TENSILE STRENGTH 3 INCH BUNDLE DIAMETER ONE-WRAP. BRAND VTLAH-512 MODEL
  • VELCRO TIE WITH PLENUM SLOTTED HEAD TYPE
  • BLACK COLOR
  • 12 INCH
  • 0.5 INCH
  • UL APPROVAL
  • 10 PER ROLL STANDARD PACKAGE
  • 45 LB TENSILE STRENGTH
  • 3 INCH BUNDLE DIAMETER
  • ONE-WRAP. BRAND
  • VTLAH-512 MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Ties
Product Number 45102
Product Name Velcro Cable Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details