45031 -- VELCRO CABLE TIE
ALL-STATES, Inc.
Velcro Cable Tie
45031
Description
BLACK COLOR
180 INCH
1 INCH
1 ROLL STANDARD PACKAGE
75 LB TENSILE STRENGTH
ONE-WRAP. BRAND
VTR-8 MODEL
Description
BLACK COLOR
180 INCH
1 INCH
1 ROLL STANDARD PACKAGE
75 LB TENSILE STRENGTH
ONE-WRAP. BRAND
VTR-8 MODEL
Datasheet
Suppliers
BLACK COLOR
180 INCH
1 INCH
1 ROLL STANDARD PACKAGE
75 LB TENSILE STRENGTH
ONE-WRAP. BRAND
VTR-8 MODEL
- BLACK COLOR
- 180 INCH
- 1 INCH
- 1 ROLL STANDARD PACKAGE
- 75 LB TENSILE STRENGTH
- ONE-WRAP. BRAND
- VTR-8 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
45031 |
|
Product Name
|
Velcro Cable Tie |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
White
Length
1.06 inch (27 mm)
View Details
Keystone Electronics Corp.
Material
Nylon 6/6 V-2
Length
4.25 inch (108 mm)
View Details
2 suppliers
Color
Natural (White)
Length
0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature
85 C (185 F)
View Details