ALL-STATES, Inc. Cable Tie Strap/Clamp 24474

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24474 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24474
Cable Tie Strap/Clamp 24474
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.359 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 6-LNSH MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.375 INCH
  • 0.172 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.359 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 6-LNSH MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24474
Product Name Cable Tie Strap/Clamp
Diameter 0.359 inch (9.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Connector Strain Relief - 208945-7 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers