ALL-STATES, Inc. Cable Tie Strap/Clamp 24462

Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LNSH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LNSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24462 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24462
Cable Tie Strap/Clamp 24462
CABLE CLAMP TYPE NYLON MATERIAL BLACK COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.484 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 8-LNSH MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 0.375 INCH
  • 0.172 INCH DIA HOLE MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.484 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 8-LNSH MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24462
Product Name Cable Tie Strap/Clamp
Diameter 0.484 inch (12.29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Cable Clamp - 8132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
SB50 CABLE CLAMP - B02644P1 - Anderson Power Products
Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details