ALL-STATES, Inc. Cable Tie Strap/Clamp 24429

Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LNSH MODEL
Datasheet
Description
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LNSH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24429 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24429
Cable Tie Strap/Clamp 24429
CABLE CLAMP TYPE NYLON MATERIAL NATURAL COLOR 0.375 INCH 0.172 INCH DIA HOLE MOUNTING 1000 PER CARTON STANDARD PACKAGE 0.234 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 4-LNSH MODEL
  • CABLE CLAMP TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 0.375 INCH
  • 0.172 INCH DIA HOLE MOUNTING
  • 1000 PER CARTON STANDARD PACKAGE
  • 0.234 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 4-LNSH MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24429
Product Name Cable Tie Strap/Clamp
Diameter 0.234 inch (5.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 612906 - RS Components, Ltd.
Specs
Material Pe
Diameter 0.945 inch (24 mm)
View Details
Half Cable Clamp - 8154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details