ALL-STATES, Inc. Cable Tie Strap/Clamp 24280

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24280 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24280
Cable Tie Strap/Clamp 24280
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 2500 PER CARTON STANDARD PACKAGE 1.48 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 24-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 2500 PER CARTON STANDARD PACKAGE
  • 1.48 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 24-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24280
Product Name Cable Tie Strap/Clamp
Diameter 1.480 inch (37.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
SBS50 CABLE CLAMP KIT - B02647GKIT1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details