ALL-STATES, Inc. Cable Tie Strap/Clamp 24210

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24210 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24210
Cable Tie Strap/Clamp 24210
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 5000 PER CARTON STANDARD PACKAGE 0.797 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 13-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 5000 PER CARTON STANDARD PACKAGE
  • 0.797 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 13-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24210
Product Name Cable Tie Strap/Clamp
Diameter 0.797 inch (20.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.126 inch (3.2 mm)
View Details
Insulated Cable Clamp - 8121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details