ALL-STATES, Inc. Cable Tie Strap/Clamp 24200

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 12-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 12-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24200 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24200
Cable Tie Strap/Clamp 24200
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 6000 PER CARTON STANDARD PACKAGE 0.734 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 12-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 6000 PER CARTON STANDARD PACKAGE
  • 0.734 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 12-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24200
Product Name Cable Tie Strap/Clamp
Diameter 0.734 inch (18.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers
Aluminum Cable Clamp - 107 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Aluminum
Diameter 0.125 to 1.250 inch (3.17 to 31.75 mm)
View Details