ALL-STATES, Inc. Cable Tie Strap/Clamp 24170

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24170 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24170
Cable Tie Strap/Clamp 24170
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.5 INCH 0.203 INCH DIA HOLE MOUNTING 9000 PER CARTON STANDARD PACKAGE 0.547 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 9-HN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.5 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 9000 PER CARTON STANDARD PACKAGE
  • 0.547 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 9-HN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24170
Product Name Cable Tie Strap/Clamp
Diameter 0.547 inch (13.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8173 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 1.000 inch (25.4 mm)
View Details
2 suppliers
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ADHESIVE FLAT CABLE CLAMP - FCU series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
View Details