ALL-STATES, Inc. Cable Tie Strap/Clamp 24050

Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet
Description
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - 24050 - ALL-STATES, Inc.
St. Charles, IL, USA
Cable Tie Strap/Clamp
24050
Cable Tie Strap/Clamp 24050
CABLE CLAMP TYPE FIRE RETARDANT NYLON 66 MATERIAL CHALK WHITE COLOR 0.375 INCH 0.203 INCH DIA HOLE MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.422 INCH BUNDLE DIAMETER RAP-TIGHT. BRAND 7-LN MODEL
  • CABLE CLAMP TYPE
  • FIRE RETARDANT NYLON 66 MATERIAL
  • CHALK WHITE COLOR
  • 0.375 INCH
  • 0.203 INCH DIA HOLE MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.422 INCH BUNDLE DIAMETER
  • RAP-TIGHT. BRAND
  • 7-LN MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Cable Clamps
Product Number 24050
Product Name Cable Tie Strap/Clamp
Diameter 0.422 inch (10.72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 106 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 1.125 inch (3.17 to 28.57 mm)
Operating Temperature -51 to 149 C (-60 to 300 F)
View Details
ADHESIVE CABLE CLAMP - ACC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 7.900 to 26.500 inch (201 to 673 mm)
View Details
CABLE MANAGER - WSD-280 - WSD-280 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details