ALL-STATES, Inc. Circuit Board Support 22040

Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.5 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-8T MODEL
Datasheet
Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.5 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-8T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support - 22040 - ALL-STATES, Inc.
St. Charles, IL, USA
Circuit Board Support
22040
Circuit Board Support 22040
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 10000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.5 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-8T MODEL
  • CIRCUIT BOARD TO CHASSIS TYPE
  • PUSH IN MOUNTING
  • 10000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE
  • 0.5 INCH MOUNTING DEPTH
  • 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES
  • ALL-STATES[R] BRAND
  • S-8T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 22040
Product Name Circuit Board Support
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1610080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers