ALL-STATES, Inc. Circuit Board Support 22020

Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6T MODEL
Datasheet
Description
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support - 22020 - ALL-STATES, Inc.
St. Charles, IL, USA
Circuit Board Support
22020
Circuit Board Support 22020
CIRCUIT BOARD TO CHASSIS TYPE PUSH IN MOUNTING 15000 PER CARTON STANDARD PACKAGE 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE 0.38 INCH MOUNTING DEPTH 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES ALL-STATES[R] BRAND S-6T MODEL
  • CIRCUIT BOARD TO CHASSIS TYPE
  • PUSH IN MOUNTING
  • 15000 PER CARTON STANDARD PACKAGE
  • 0.16 INCH (CIRCUIT BOARD), 0.19 INCH (CHASSIS) MOUNTING HOLE SIZE
  • 0.38 INCH MOUNTING DEPTH
  • 0.062 INCH (CIRCUIT BOARD), 0.07 INCH (CHASSIS) CIRCUIT BOARD THICKNES
  • ALL-STATES[R] BRAND
  • S-6T MODEL
Supplier's Site Datasheet

Technical Specifications

  ALL-STATES, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 22020
Product Name Circuit Board Support
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2121 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
0.750
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.7500 inch (19.05 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details